DIN ISO 3310-1

Test sieves - Technical requirements and testing - Part 1: Test sieves of metal wire cloth (ISO 3310-1:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2017
Status: active
Page Count: 20
ICS Code (Particle size analysis. Sieving): 19.120
scope:

This part of ISO 3310 specifies the technical requirements and corresponding test methods for test sieves of metal wire cloth.

It applies to test sieves having aperture sizes from 125 mm down to 20 μm, in accordance with ISO 565.

Document History

DIN ISO 3310-1
November 1, 2017
Test sieves - Technical requirements and testing - Part 1: Test sieves of metal wire cloth (ISO 3310-1:2016)
This part of ISO 3310 specifies the technical requirements and corresponding test methods for test sieves of metal wire cloth. It applies to test sieves having aperture sizes from 125 mm down to 20...
May 1, 2017
Test sieves - Technical requirements and testing - Part 1: Test sieves of metal wire cloth (ISO 3310-1:2016); Text in German and English
A description is not available for this item.
September 1, 2001
Test sieves - Technical requirements and testing - Part 1: Test sieves of metal wire cloth (ISO 3310-1:2000)
A description is not available for this item.

References

Advertisement