DOD - SMD 5962-93192

MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC-DC CONVERTER

inactive
Buy Now
Organization: DOD
Publication Date: 2 July 2007
Status: inactive
Page Count: 19
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 3, 2017
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 1, 2012
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
September 8, 2009
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD 5962-93192
July 2, 2007
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 3, 2007
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 28, 2004
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC-DC CONVERTER
A description is not available for this item.
February 23, 1998
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
July 25, 1994
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC-DC CONVERTER
A description is not available for this item.
May 26, 1994
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement