GMNA - 9984905

Low Bake Adhesion Promoter - Solventborne for Thermoplastic Polyolefin (TPO)

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 September 2017
Status: active
Page Count: 4
scope:

This specification covers the requirements for a low bake 80 °C (180 °F) solventborne adhesion promoter for Thermoplastic Polyolefin (TPO). The adhesion promoter may be conductive or nonconductive depending on the needs of the user.

Material Description. This adhesion promoter is part of a total product system and must meet requirements set forth in the specifications for other materials with which it is used. This specification shall be used in conjunction with the GMW14797, Approved Paint on Plastics Systems (APOPS) a section of the GM Approved Materials Source List, which lists approved substrate, cleaning, priming, and topcoat combinations. 

Specified herein the material requirements per the Manufacturing Engineering (ME) Vehicle Systems Paint Materials Group. These specifications are used to verify the materials have been processed to produce a finished product of quality consistent with that proven in initial qualification testing. 

Symbols. Not applicable.

Applicability. Adhesion promoters covered under this standard are typically applied to TPO substrates and are typically used under a GMW3005 approved low bake topcoat system. 

Remarks. Not applicable.

 

Document History

October 1, 2021
Low Bake Adhesion Promoter - Solventborne for Thermoplastic Polyolefin (TPO)
This specification covers the requirements for a low bake 80 °C (180 °F) solventborne adhesion promoter for Thermoplastic Polyolefin (TPO). The adhesion promoter may be conductive or nonconductive...
9984905
September 1, 2017
Low Bake Adhesion Promoter - Solventborne for Thermoplastic Polyolefin (TPO)
This specification covers the requirements for a low bake 80 °C (180 °F) solventborne adhesion promoter for Thermoplastic Polyolefin (TPO). The adhesion promoter may be conductive or nonconductive...
July 1, 2007
Low Bake Adhesion Promoter - Solventborne for TPO
This specification covers the requirements for a low bake 80°C (180°F) solventborne adhesion promoter for thermoplastic olefins (TPO). The adhesion promoter may be conductive or nonconductive...

References

Advertisement