ITU-T H.821

Conformance of ITU-T H.810 personal health system: Healthcare information system interface

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 April 2017
Status: active
Page Count: 182
scope:

The scope of this Recommendation1 is to provide a test suite structure (TSS) and the test purposes (TP) for the healthcare information system (HIS) interface based on the requirements defined in [ITU-T H.813], which is part of the ITU-T H.810-series and is a transposition of the Continua Design Guidelines (CDG) [ITU-T H.810 (2016)]. The objective of this test specification is to provide a high probability of interoperability between different devices through the HIS interface to transfer patient information from a Health & Fitness Service (HIS sender) to a healthcare information system (HIS receiver).

This Recommendation focuses only on the TSS and TP for the HIS sender because, at this moment, certification of the HIS receiver is out of the scope of the developed test tool.

1 This Recommendation includes an electronic attachment with the protocol implementation conformance statements (PICS) and the protocol implementation extra information for testing (PIXIT) required for the implementation of Annex A.

Document History

ITU-T H.821
April 1, 2017
Conformance of ITU-T H.810 personal health system: Healthcare information system interface
The scope of this Recommendation1 is to provide a test suite structure (TSS) and the test purposes (TP) for the healthcare information system (HIS) interface based on the requirements defined in...
July 1, 2016
Conformance of ITU-T H.810 personal health devices: Health record network (HRN) interface
The scope of this Recommendation1 is to provide a test suite structure and the test purposes (TSS & TP) for the health record network (HRN) interface based on the requirements defined in [ITU-T...
October 1, 2014
Conformance of ITU-T H.810 personal health devices: Health record network (HRN) interface
The scope of this Recommendation1 is to provide a test suite structure and the test purposes (TSS & TP) for the health record network (HRN) interface based on the requirements defined in [ITU-T...

References

Advertisement