ITU-T H.821

Conformance of ITU-T H.810 personal health devices: Health record network (HRN) interface

inactive
Buy Now
Organization: ITU-T
Publication Date: 1 October 2014
Status: inactive
Page Count: 170
scope:

The scope of this Recommendation1 is to provide a test suite structure and the test purposes (TSS & TP) for the health record network (HRN) interface based on the requirements defined in [ITU-T H.810], a transposition of the Continua Design Guidelines (CDG). The objective of this test specification is to provide a high probability of air interface interoperability between different devices by the HRN interface to transfer patient information from a CDG WAN device (HRN sender) to an electronic health record device (HRN receiver).

This document only focuses on the TSS&TP for HRN sender because, at this moment, HRN receiver is out of the scope of the Continua Certification Programme.

1 This Recommendation includes an electronic attachment with the protocol implementation extra information for testing (PIXIT) required for the implementation of Annex A.

Document History

April 1, 2017
Conformance of ITU-T H.810 personal health system: Healthcare information system interface
The scope of this Recommendation1 is to provide a test suite structure (TSS) and the test purposes (TP) for the healthcare information system (HIS) interface based on the requirements defined in...
July 1, 2016
Conformance of ITU-T H.810 personal health devices: Health record network (HRN) interface
The scope of this Recommendation1 is to provide a test suite structure and the test purposes (TSS & TP) for the health record network (HRN) interface based on the requirements defined in [ITU-T...
ITU-T H.821
October 1, 2014
Conformance of ITU-T H.810 personal health devices: Health record network (HRN) interface
The scope of this Recommendation1 is to provide a test suite structure and the test purposes (TSS & TP) for the health record network (HRN) interface based on the requirements defined in [ITU-T...

References

Advertisement