CSA - CAN/CSA-ISO/IEC 13818-1:16

Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems

inactive
Organization: CSA
Publication Date: 1 January 2016
Status: inactive
Page Count: 281
ICS Code (Information coding): 35.040
scope:

This Recommendation | International Standard specifies the system layer of the coding. It was developed principally to support the combination of the video and audio coding methods defined in Parts 2 and 3 of ISO/IEC 13818. The system layer supports six basic functions:

1) the synchronization of multiple compressed streams on decoding;

2) the interleaving of multiple compressed streams into a single stream;

3) the initialization of buffering for decoding start up;

4) continuous buffer management;

5) time identification;

6) multiplexing and signalling of various components in a system stream.

A Rec. ITU-T H.222.0 | ISO/IEC 13818-1 multiplexed bit stream is either a transport stream or a program stream. Both streams are constructed from PES packets and packets containing other necessary information. Both stream types support multiplexing of video and audio compressed streams from one program with a common time base. The transport stream additionally supports the multiplexing of video and audio compressed streams from multiple programs with independent time bases. For almost error-free environments the program stream is generally more appropriate, supporting software processing of program information. The transport stream is more suitable for use in environments where errors are likely.

A Rec. ITU-T H.222.0 | ISO/IEC 13818-1 multiplexed bit stream, whether a transport stream or a program stream, is constructed in two layers: the outermost layer is the system layer, and the innermost is the compression layer. The system layer provides the functions necessary for using one or more compressed data streams in a system. The video and audio parts of this Specification define the compression coding layer for audio and video data. Coding of other types of data is not defined by this Specification, but is supported by the system layer provided that the other types of data adhere to the constraints defined in 2.7.

Document History

January 1, 2020
Amendment 1:2020 (IDT) to CSA ISO/IEC 13818-1:20 Information technology — Generic coding of moving pictures and associated audio information — Part 1: Systems AMENDMENT 1: Carriage of JPEG XS in MPEG-2 TS
A description is not available for this item.
January 1, 2020
Information technology — Generic coding of moving pictures and associated audio information — Part 1: Systems
This Recommendation | International Standard specifies the system layer of the coding. It was developed principally to support the combination of the video and audio coding methods defined in Parts 2...
January 1, 2019
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems
This Recommendation | International Standard specifies the system layer of the coding. It was developed principally to support the combination of the video and audio coding methods defined in Parts 2...
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems AMENDMENT 4: New profiles and levels for MPEG4 audio descriptor
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems AMENDMENT 1: Delivery of timeline for external data
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems AMENDMENT 2: Carriage of layered HEVC
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems AMENDMENT 6: Carriage of Quality Metadata in MPEG-2 Systems
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems AMENDMENT 5: Carriage of MPEGH 3D audio over MPEG2 systems
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems AMENDMENT 3: Carriage of green metadata in MPEG2 systems
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2016
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems
This Recommendation | International Standard specifies the system layer of the coding. It was developed principally to support the combination of the video and audio coding methods defined in Parts 2...
CAN/CSA-ISO/IEC 13818-1:16
January 1, 2016
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems
This Recommendation | International Standard specifies the system layer of the coding. It was developed principally to support the combination of the video and audio coding methods defined in Parts 2...
January 1, 2015
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems AMENDMENT 2: Signalling of transport files, signalling MVC view association to eye and MIME type registration
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2015
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems AMENDMENT 3: Transport of HEVC video over MPEG-2 systems
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2015
Information technology - Generic coding of moving pictures and associated audio information: Part 1: Systems AMENDMENT 1: Extensions for simplified carriage of MPEG-4 over MPEG-2
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2015
Information technology - Generic coding of moving pictures and associated audio information: Systems - Part 1
This Recommendation | International Standard specifies the system layer of the coding. It was developed principally to support the combination of the video and audio coding methods defined in Parts 2...
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems AMENDMENT 4: Support for event signalling in Transport Stream in MPEG-2 systems
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Generic coding of moving pictures and associated audio information: Systems AMENDMENT 6: Extension to AVC video descriptor and signalling of operation points for MVC
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Generic coding of moving pictures and associated audio information: Systems AMENDMENT 6: Extension to AVC video descriptor and signalling of operation points for MVC
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology — Generic coding of moving pictures and associated audio information: Systems — AMENDMENT 4: Transport of multiview video over Rec. ITU-T H.222.0 ISO/IEC 13818-1
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Generic coding of moving pictures and associated audio information: Systems - AMENDMENT 4: Transport of multiview video over Rec. ITU-T H.222.0 ISO/IEC 13818-1
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology — Generic coding of moving pictures and associated audio information: Systems — AMENDMENT 3: Transport of scalable video over Rec. ITU-T H.222.0 ISO/IEC 13818-1
Foreword ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is...
Information technology - Generic coding of moving pictures and associated audio information: Systems - AMENDMENT 3: Transport of scalable video over Rec. ITU-T H.222.0 ISO/IEC 13818-1
Foreword ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is...
Information technology — Generic coding of moving pictures and associated audio information: Systems
A description is not available for this item.
Information technology — Generic coding of moving pictures and associated audio information: Systems — AMENDMENT 2: Carriage of auxiliary video streams
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology — Generic coding of moving pictures and associated audio information: Systems AMENDMENT 1: Transport of MPEG-4 streaming text and MPEG-4 lossless audio over MPEG-2 systems
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...

References

Advertisement