DS/EN 60317-28

Specifications for particular types of winding wires - Part 28: Polyesterimide enamelled rectangular copper wire, class 180

active, Most Current
Buy Now
Organization: DS
Publication Date: 10 March 2014
Status: active
Page Count: 18
ICS Code (Wires): 29.060.10
scope:

IEC 60317-28:2013 specifies the requirements of enamelled rectangular copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. NOTE - A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics. The range of nominal conductor dimensions covered by this standard is: - width: min. 2,0 mm max. 16,0 mm; - thickness: min. 0,80 mm max. 5,60 mm. Wires of grade 1 and grade 2 are included in this specification and apply to the complete range of conductors. The specified combinations of width and thickness as well as the specified width/thickness ratio are given in IEC 60317-0-2:2013. This second edition cancels and replaces the first edition published in 1990, Amendment 1:1997 and Amendment 2:2007. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - new subclause containing general notes on winding wire, formerly a part of the scope; - revision to references to IEC 60317-0-2:2013 to clarify that their application is normative; - new 3.3, Appearance; - deletion of Clause 22, High temperature failure; - modification to Clause 23, Pin hole test. Keywords: requirements of enamelled rectangular copper winding wire, class 180, sole coating based on polyesterimide resin

Document History

DS/EN 60317-28
March 10, 2014
Specifications for particular types of winding wires - Part 28: Polyesterimide enamelled rectangular copper wire, class 180
IEC 60317-28:2013 specifies the requirements of enamelled rectangular copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains...
July 17, 2007
Specifications for particular types of winding wires – Part 28: Polyesterimide enamelled rectangular copper wire, class 180
Replace the first paragraph with the following: This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 180 with a sole coating based on polyesterimide...
December 23, 1999
Specifications for particular types of winding wires Part 28: Polyesterimide enamelled rectangular copper wire, class 180
This International Standard specifies the requirements of enamelled rectanguar copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it...
August 14, 1997
Specifications for particular types of winding wires Part 28: Polyesterimide enamelled rectangular copper wire, class 180
This International Standard specifies the requirements of enamelled rectangular copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it...
Specifications for particular types of winding wires – Part 28: Polyesterimide enamelled rectangular copper wire, class 180
IEC 60317-28:2013 specifies the requirements of enamelled rectangular copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains...
Specifications for particular types of winding wires -- Part 28: Polyesterimide enamelled rectangular copper wire, class 180
This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it...
Specifications for particular types of winding wires -- Part 28: Polyesterimide enamelled rectangular copper wire, class 180
This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it...
Advertisement