DS/EN 60317-28

Specifications for particular types of winding wires Part 28: Polyesterimide enamelled rectangular copper wire, class 180

inactive
Organization: DS
Publication Date: 14 August 1997
Status: inactive
Page Count: 14
ICS Code (Wires): 29.060.10
scope:

This International Standard specifies the requirements of enamelled rectangular copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The range of nominal conductor dimensions covered by this standard is: - width: min. 2,0 mm max. 16,0 mm; - thickness: min. 0,80 mm max. 5,60 mm.

Document History

March 10, 2014
Specifications for particular types of winding wires - Part 28: Polyesterimide enamelled rectangular copper wire, class 180
IEC 60317-28:2013 specifies the requirements of enamelled rectangular copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains...
July 17, 2007
Specifications for particular types of winding wires – Part 28: Polyesterimide enamelled rectangular copper wire, class 180
Replace the first paragraph with the following: This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 180 with a sole coating based on polyesterimide...
December 23, 1999
Specifications for particular types of winding wires Part 28: Polyesterimide enamelled rectangular copper wire, class 180
This International Standard specifies the requirements of enamelled rectanguar copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it...
DS/EN 60317-28
August 14, 1997
Specifications for particular types of winding wires Part 28: Polyesterimide enamelled rectangular copper wire, class 180
This International Standard specifies the requirements of enamelled rectangular copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it...
Specifications for particular types of winding wires – Part 28: Polyesterimide enamelled rectangular copper wire, class 180
IEC 60317-28:2013 specifies the requirements of enamelled rectangular copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains...
Specifications for particular types of winding wires -- Part 28: Polyesterimide enamelled rectangular copper wire, class 180
This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it...
Specifications for particular types of winding wires -- Part 28: Polyesterimide enamelled rectangular copper wire, class 180
This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it...
Advertisement