ASTM International - ASTM D4505-12
Standard Specification for Preformed Retroreflective Pavement Marking Tape for Extended Service Life
| Organization: | ASTM International |
| Publication Date: | 15 December 2012 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
1.1 This specification covers white or yellow preformed retroreflective pavement marking tape, that when applied to a road surface, will provide a service life normally greater than one year depending on wear and durability factors.
1.2 The preformed retroreflective pavement tape is suitable for longitudinal markings and transverse markings including word/symbol markings. It is designed to be a pavement marking with extended service life.
1.3 The values stated in inch-pound units are to be regarded as the standard except where noted in the document. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers white or yellow preformed retroreflective pavement marking tape, that when applied to a road surface, will provide a service life normally greater than one year depending... View More
Document History