ASD-STAN PREN 3645-004

Aerospace series Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous - Part 004: Receptacle, hermetic, square flange mounting - Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 September 2017
Status: active
Page Count: 7
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the characteristics of square flange hermetic receptacles in the family of circular electrical connectors with triple start threaded coupling.

It applies to models in Table 3.

The contacts are unremovable and soldered termination. For plugs and protective covers, see EN 3645-008, EN 3645-011, EN 3645-012 and EN 3645-006 respectively.

These connectors are derived from and interchangeable with model Y in specification MIL-DTL-38999/21.

Document History

ASD-STAN PREN 3645-004
September 1, 2017
Aerospace series Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous - Part 004: Receptacle, hermetic, square flange mounting - Product standard
This standard specifies the characteristics of square flange hermetic receptacles in the family of circular electrical connectors with triple start threaded coupling. It applies to models in Table...
November 1, 2005
Aerospace series Connectors, electrical, circular, scoop-proof, triple start threaded coupling operating temperature 175 degrees C or 200 degrees C continuous Part 004: Receptacle, hermetic, square flange mounting - Product standard
A description is not available for this item.
April 1, 1996
Aerospace Series Connectors, Electrical, Circular, Scoop-Proof, Triple Start Threaded Coupling Operating Temperatures 175 Degrees C or 200 Degrees C Continuous Part 004 - Receptacle, Hermetic, Square Flange Mounting Product Standard
A description is not available for this item.

References

Advertisement