CEN - EN 3645-008

Aerospace series - Connectors, electrical, circular, scoop-proof, triple start threaded coupling operating temperature 175 °C or 200 °C continuous - Part 008: Non release plug with grounding ring - Product standard

active, Most Current
Organization: CEN
Publication Date: 1 February 2015
Status: active
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of plugs with grounding rings in the family of circular, electrical connectors, with triple start threaded coupling.

It applies to models in Table 2.

For contacts, sealing plugs and cable outlet accessories associated with this plug see EN 3645-002. For receptacles and protective covers, see EN 3645-003, EN 3645-004, EN 3645-005, EN 3645-007, EN 3645-009 and EN 3645-010 respectively.

These connectors are derived from and interchangeable with models W, J, K, F, M and Z in specification MIL-DTL-38999/26.

Document History

EN 3645-008
February 1, 2015
Aerospace series - Connectors, electrical, circular, scoop-proof, triple start threaded coupling operating temperature 175 °C or 200 °C continuous - Part 008: Non release plug with grounding ring - Product standard
This European Standard specifies the characteristics of plugs with grounding rings in the family of circular, electrical connectors, with triple start threaded coupling. It applies to models in...
October 1, 2007
Aerospace series - Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous - Part 008: Non release plug with grounding ring - Product standard
A description is not available for this item.

References

Advertisement