CEN - EN 3645-004

Aerospace series - Connectors, electrical, circular, scoopproof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous - Part 004: Receptacle, hermetic, square flange mounting - Product standard

active, Most Current
Organization: CEN
Publication Date: 1 March 2019
Status: active
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of square flange hermetic receptacles in the family of circular electrical connectors with triple start threaded coupling.

It applies to models in Table 3.

The contacts are unremovable and soldered termination.

For plugs and protective covers, see EN 3645-008, EN 3645-011, EN 3645-012 and EN 3645-006 respectively.

These connectors are derived from and interchangeable with model Y in specification MIL-DTL-38999/21.

Document History

EN 3645-004
March 1, 2019
Aerospace series - Connectors, electrical, circular, scoopproof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous - Part 004: Receptacle, hermetic, square flange mounting - Product standard
This European Standard specifies the characteristics of square flange hermetic receptacles in the family of circular electrical connectors with triple start threaded coupling. It applies to models...
December 1, 2006
Aerospace series - Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous - Part 004: Receptacle, hermetic, square flange mounting - Product standard
A description is not available for this item.

References

Advertisement