ASD-STAN PREN 3645-009
Aerospace series Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous Part 009: Receptacle, round flange, jam nut mounting Product standard
| Organization: | ASD-STAN |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 8 |
scope:
This standard specifies the characteristics of jam nut mounting receptacles in the family of circular, electrical connectors, with triple start threaded coupling.
It applies to models in Table 3.
For plugs and protective covers, see EN 3645-006, EN 3645-008, EN 3645-011 and EN 3645-012 respectively.
For filler plugs and rear accessories associated with this receptacle, see EN 3645-002.
These connectors are derived from and interchangeable with models W, F, J, M, Z, T and K in specification MIL-DTL-38999/24.
Document History