ASD-STAN PREN 3645-010

Aerospace series Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous Part 010: Receptacle, hermetic, round flange, jam nut mounting Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 September 2017
Status: active
Page Count: 8
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the characteristics of hermetic receptacles with jam nut mounting in the family of circular, electrical connectors, with triple start threaded coupling.

It applies to models in Table 3.

For plugs and protective covers, see EN 3645-006, EN 3645-008, EN 3645-011 and EN 3645-012 respectively.

The contacts are unremovable and soldered termination. These connectors are derived from and interchangeable with model Y in specification MIL-DTL-38999/23.

Document History

ASD-STAN PREN 3645-010
September 1, 2017
Aerospace series Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous Part 010: Receptacle, hermetic, round flange, jam nut mounting Product standard
This standard specifies the characteristics of hermetic receptacles with jam nut mounting in the family of circular, electrical connectors, with triple start threaded coupling. It applies to models...
November 1, 2005
Aerospace series Connectors, electrical, circular, scoop-proof, triple start threaded coupling operating temperature 175 degrees C or 200 degrees C continuous Part 010: Receptacle, hermetic, round flange, jam nut mounting Product standard
A description is not available for this item.
April 1, 1996
Aerospace Series Connectors, Electrical, Circular, Scoop-Proof, Triple Start Threaded Coupling Operating Temperatures 175 Degrees C or 200 Degrees C Continuous Part 010 - Receptacle, Hermetic, Round Flange, Jam Nut Mounting Product Standard
A description is not available for this item.

References

Advertisement