ISO/IEC 18328-4
Identification cards - ICC-managed devices - Part 4: Test methods for logical characteristics
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 June 2018 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This document specifies the test methods used for conformity testing, to determine whether an ICC with at least one ICC-managed device is considered to conform with the specifications of ISO/IEC 18328- 3, e.g. device management and device handling.
Document History
ISO/IEC 18328-4
June 1, 2018
Identification cards - ICC-managed devices - Part 4: Test methods for logical characteristics
This document specifies the test methods used for conformity testing, to determine whether an ICC with at least one ICC-managed device is considered to conform with the specifications of ISO/IEC...