ISO 21159

Ships and marine technology - Butterfly valves for use in low temperature applications - Design and testing requirements

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2018
Status: active
Page Count: 22
ICS Code (Piping systems): 47.020.30
scope:

This document specifies requirements for design, manufacture, and test methods of cryogenic butterfly valves in order to have an excellent quality leakage stability in a very low temperature service (−196 °C to 80 °C).

It is applicable to valves of nominal sizes: DN: 80, 100, 150, 200, 250, 300, 350, 400, 450, 500, 550, 600 corresponding to nominal pipe size (NPS): 3, 4, 6, 8, 10, 12, 14, 16, 18, 20, 22, 24.

Document History

ISO 21159
November 1, 2018
Ships and marine technology - Butterfly valves for use in low temperature applications - Design and testing requirements
This document specifies requirements for design, manufacture, and test methods of cryogenic butterfly valves in order to have an excellent quality leakage stability in a very low temperature service...

References

Advertisement