JSA - JIS Z 3316
Solid wires and rods for TIG welding of mild steel, high strength steel and low temperature service steel
| Organization: | JSA |
| Publication Date: | 20 April 2017 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This Standard specifies solid rods and wires (hereafter generically referred to as filler metals) used for TIG welding of mild steel, high strength steel with a tensile strength in the range of 490 MPa to 830 MPa, and low temperature service steel.
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 636: 2015 Welding consumables-Rods, wires and deposits for tungsten inert gas welding of non-alloy and fine-grain steels-Classificatio
ISO 16834: 2012 Welding consumables-Wire electrodes, wires, rods and deposits for gas shielded arc welding of high strength steels-Classificatio
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History