JSA - JIS Z 3316

Solid wires and rods for TIG welding of mild steel, high strength steel and low temperature service steel

inactive
Buy Now
Organization: JSA
Publication Date: 22 March 2011
Status: inactive
Page Count: 34
ICS Code (Welding consumables): 25.160.20
scope:

This Standard specifies the solid rods and wires (hereafter generically referred to as "filler metals") used for TIG welding of mild steel, high strength steel with a tensile strength in the range of 490 MPa to 830 MPa and steel for low temperature service.

NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows:

ISO 636: 2004 Welding consumables-Rods, wires and deposits for tungsten inert gas welding of non-alloy and fine-grain steels-Classification

ISO 16834: 2006 Welding consumables-Wire electrodes, wires, rods and deposits for gas-shielded arc welding of high strength steels-Classification (Overall evaluation: MOD)

The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1.

Document History

April 20, 2017
Solid wires and rods for TIG welding of mild steel, high strength steel and low temperature service steel
This Standard specifies solid rods and wires (hereafter generically referred to as filler metals) used for TIG welding of mild steel, high strength steel with a tensile strength in the range of 490...
JIS Z 3316
March 22, 2011
Solid wires and rods for TIG welding of mild steel, high strength steel and low temperature service steel
This Standard specifies the solid rods and wires (hereafter generically referred to as "filler metals") used for TIG welding of mild steel, high strength steel with a tensile strength in the range of...
March 20, 2008
TIG welding rods and solid wires for mild steel and low alloy steel (Amendment 1)
A description is not available for this item.
April 20, 2001
TIG Welding Rods and Solid Wires for Mild Steel and Low Alloy Steel
A description is not available for this item.
January 1, 1989
TIG Welding Rods and Wires for Mild Steel and Low Alloy Steel
A description is not available for this item.

References

Advertisement