JSA - JIS G 3127

Nickel steel plates for pressure vessels for low temperature services

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 March 2013
Status: active
Page Count: 18
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Steels for pressure purposes): 77.140.30
scope:

This Standard specifies the hot-rolled nickel steel plates (hereafter referred to as "steel plates") to be used for pressure vessels and storage equipment for low temperature service.

NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 9328-1 : 2011 Steel flat products for pressure purposes - Technical delivery conditions - Part 1 : General requirements

ISO 9328-4 : 2011 Steel flat products for pressure purposes - Technical delivery conditions - Part 4 : Nickel-alloy steels with specified low temperature properties (Overall evaluation: MOD)

The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

September 21, 2021
Nickel steel plates for pressure vessels for low temperature services
This Standard specifies requirements for the hot-rolled nickel steel plates (hereafter referred to as steel plates) to be used for pressure vessels and storage equipment for low temperature service....
JIS G 3127
March 21, 2013
Nickel steel plates for pressure vessels for low temperature services
This Standard specifies the hot-rolled nickel steel plates (hereafter referred to as "steel plates") to be used for pressure vessels and storage equipment for low temperature service. NOTE: The...
July 20, 2005
Nickel Steel Plates for Pressure Vessels for Low Temperature Service
A description is not available for this item.
June 20, 2000
Nickel Steel Plates for Pressure Vessels for Low Temperature Service
A description is not available for this item.
January 1, 1990
Nickel Steel Plates for Pressure Vessels for Low Temperature Service
A description is not available for this item.

References

Advertisement