JSA - JIS G 3127
Nickel steel plates for pressure vessels for low temperature services
| Organization: | JSA |
| Publication Date: | 21 September 2021 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
| ICS Code (Steels for pressure purposes): | 77.140.30 |
scope:
This Standard specifies requirements for the hot-rolled nickel steel plates (hereafter referred to as steel plates) to be used for pressure vessels and storage equipment for low temperature service.
NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 9328-1 : 2018 Steel flat products for pressure purposes - Technical delivery conditions - Part 1 : General requirements
ISO 9328-4 : 2018 Steel flat products for pressure purposes - Technical delivery conditions - Part 4 : Nickel-alloy steels with specified low temperature properties (overall evaluation : MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History