JSA - JIS Z 3312

Solid wires for MAG and MIG welding of mild steel, high strength steel and low temperature service steel

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 February 2009
Status: active
Page Count: 36
ICS Code (Welding consumables): 25.160.20
scope:

This Standard specifies the solid wires (hereafter referred to as "wire") for MAG welding and MIG welding of mild steel, high strength steel whose tensile strength is between 490 MPa grade and 830 MPa grade and low temperature service steel.

NOTE: The International Standards corresponding to this Standard are as follows.

ISO 14341 : 2002 Welding consumables-Wire electrodes and deposits for gas shielded metal arc welding of non. alloy and fine grain steels-Classification

ISO 16834 : 2006 Welding consumables-Wire electrodes, wires, rods and deposits for gas-shielded arc welding of high strength steels-Classification (Overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21.

Document History

JIS Z 3312
February 20, 2009
Solid wires for MAG and MIG welding of mild steel, high strength steel and low temperature service steel
This Standard specifies the solid wires (hereafter referred to as "wire") for MAG welding and MIG welding of mild steel, high strength steel whose tensile strength is between 490 MPa grade and 830...
March 25, 2006
MAG Welding Solid Wires for Mild Steel and High Strength Steel
A description is not available for this item.
November 20, 1999
MAG Welding Solid Wires for Mild Steel and High Strength Steel
A description is not available for this item.
January 1, 1993
MAG Welding Solid Wires for Mild Steel and High Strength Steel
A description is not available for this item.

References

Advertisement