JSA - JIS Z 3128

Sampling method of impact test specimen from welded joint

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 April 2017
Status: active
Page Count: 12
ICS Code (Welded joints and welds): 25.160.40
scope:

This Standard specifies the sampling method of impact test specimen on welded butt joints of metallic materials.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 9016: 2012 Destructive tests on welds in metallic materials-Impact tests-Test specimen location, notch orientation and examination (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21-1.

Document History

JIS Z 3128
April 20, 2017
Sampling method of impact test specimen from welded joint
This Standard specifies the sampling method of impact test specimen on welded butt joints of metallic materials. NOTE: The International Standard corresponding to this Standard and the symbol of...
October 20, 1996
Method of Impact Test for Welded Joint
A description is not available for this item.
January 1, 1986
Method of Impact Test for Welded Joint
A description is not available for this item.

References

Advertisement