BSI - BS EN 3820

Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 October 2017
Status: active
Page Count: 14
ICS Code (Bolts, screws, studs): 49.030.20

Document History

BS EN 3820
October 31, 2017
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C
A description is not available for this item.
July 31, 2006
Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C
A description is not available for this item.

References

Advertisement