DS/EN ISO 14692-1
Petroleum and natural gas industries - Glass-reinforced plastics (GRP) piping - Part 1: Vocabulary, symbols, applications and materials
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 19 September 2017 |
| Status: | active |
| Page Count: | 84 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Plastics pipes and fittings for non fluid use): | 83.140.30 |
Document History
DS/EN ISO 14692-1
September 19, 2017
Petroleum and natural gas industries - Glass-reinforced plastics (GRP) piping - Part 1: Vocabulary, symbols, applications and materials
A description is not available for this item.
March 28, 2003
Petroleum and natural gas industries - Glass-reinforced plastics (GRP) piping - Part 1: Vocabulary, symbols, applications and materials
This part of the standard gives the terms, definitions and symbols used in the specification, manufacture, testing and installation of glass-reinforced plastics (GRP) piping installations associated...
Petroleum and natural gas industries – Glass-reinforced plastics (GRP) piping – Part 1: Vocabulary, symbols, applications and materials (ISO/FDIS 14692-1:2017)
This part, Part 1 of ISO 14692, defines the applications, pressure rating methodology, the classification of the products according to application, type of joint and resin matrix and the limitations...
Petroleum and natural gas industries - Glass-reinforced plastics (GRP) piping - Part 1: Vocabulary, symbols, applications and materials (ISO/DIS 14692-1:2015)
This part, Part 1 of ISO 14692, defines the applications, pressure rating methodology, the classification of the products according to application, type of joint and resin matrix and the limitations...