DS/EN ISO 14692-1
Petroleum and natural gas industries - Glass-reinforced plastics (GRP) piping - Part 1: Vocabulary, symbols, applications and materials
| Organization: | DS |
| Publication Date: | 28 March 2003 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Plastics pipes and fittings for non fluid use): | 83.140.30 |
scope:
This part of the standard gives the terms, definitions and symbols used in the specification, manufacture, testing and installation of glass-reinforced plastics (GRP) piping installations associated with offshore applications on both fixed and floating topsides facilities for oil and gas industri production and processing. It also describes the philosophy and provides guidance on the range of suitable apllications for such piping, and defines limitations to the materials of construction for these applications. It is intended to be used in conjunction with the other parts of EN ISO 14692. This part of ISO 14692 also describes the pressure terminology used in EN ISO 14692 (all parts).
Document History