GMW16596

Heel Pad - Floor Applications

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 October 2017
Status: active
Page Count: 11
scope:

Material Description. The material shall be constructed using polyvinyl chloride or thermoplastic polyolefin polymers compounded for wear resistance and adhesion compatibility to carpet pile. The material shall be integrally colored.

Symbols. A unique finish symbol will be given to each construction by the responsible GM representative at initial development.

Applicability. This specification describes materials that are suitable for use as heel pads attached to floor carpeting.

Remarks. For requirements for vehicles without solar absorbing glass, contact the appropriate Materials Engineer. All interior materials are developed to be used in vehicles with solar glass; therefore, performance may be compromised if used in non-solar glass vehicles.

Document History

GMW16596
October 1, 2017
Heel Pad - Floor Applications
Material Description. The material shall be constructed using polyvinyl chloride or thermoplastic polyolefin polymers compounded for wear resistance and adhesion compatibility to carpet pile. The...
February 1, 2012
Heel Pad - Floor Applications
This specification describes carpet materials that are suitable for use as heel pads attached to floor carpeting.  Material Description. The material shall be constructed using polyvinyl chloride or...
June 1, 2011
Heel Pad - Floor Applications
This specification describes carpet materials that are suitable for use as heel pads attached to floor carpeting. Material Description. The material shall be constructed using polyvinyl chloride or...

References

Advertisement