DOD - DSCC-DWG-V62/17613
MICROCIRCUIT, LINEAR, +3 V/+5 V/PLUS OR MINUS 5 V, CMOS, ANALOG MULTIPLEXER, MONOLITHIC SILICON
active, Most Current
Buy Now
| Organization: | DOD |
| Publication Date: | 12 October 2017 |
| Status: | active |
| Page Count: | 18 |
scope:
This drawing documents the general requirements of a high performance +3 V / +5 V /±5 V, CMOS, 8-channel analog multiplexer, microcircuit, with an operating temperature range of -55oC to +125oC.
Document History
January 26, 2023
MICROCIRCUIT, LINEAR, +3 V/+5 V/±5 V, CMOS, ANALOG MULTIPLEXER, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance +3 V / +5 V / ±5 V, CMOS, 8-channel analog multiplexer, microcircuit, with an operating temperature range of -55°C to...
DSCC-DWG-V62/17613
October 12, 2017
MICROCIRCUIT, LINEAR, +3 V/+5 V/PLUS OR MINUS 5 V, CMOS, ANALOG MULTIPLEXER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance +3 V / +5 V /±5 V, CMOS, 8-channel analog multiplexer, microcircuit, with an operating temperature range of -55oC to +125oC.