DLA - DSCC-DWG-V62/17613 REV A

MICROCIRCUIT, LINEAR, +3 V/+5 V/±5 V, CMOS, ANALOG MULTIPLEXER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 26 January 2023
Status: active
Page Count: 18
scope:

Scope.

This drawing documents the general requirements of a high performance +3 V / +5 V / ±5 V, CMOS, 8-channel analog multiplexer, microcircuit, with an operating temperature range of -55°C to +125°C.

Document History

DSCC-DWG-V62/17613 REV A
January 26, 2023
MICROCIRCUIT, LINEAR, +3 V/+5 V/±5 V, CMOS, ANALOG MULTIPLEXER, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance +3 V / +5 V / ±5 V, CMOS, 8-channel analog multiplexer, microcircuit, with an operating temperature range of -55°C to...
October 12, 2017
MICROCIRCUIT, LINEAR, +3 V/+5 V/PLUS OR MINUS 5 V, CMOS, ANALOG MULTIPLEXER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance +3 V / +5 V /±5 V, CMOS, 8-channel analog multiplexer, microcircuit, with an operating temperature range of -55oC to +125oC.

References

Advertisement