GMW16783

Polypropylene – Deca-BDE Free Flame Retardant

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 October 2017
Status: active
Page Count: 5
scope:

Material Description.

This specification covers the properties of flame retardant, Decabromodiphenyl Ether (Deca-BDE) free polypropylene. This resin may or may not contain talc filler (see specific types for filler level).

Symbols.

The material abbreviation according to ISO 11469 is shown in Table 1.

Applicability.

Typical applications include battery covers.

Remarks.

The classification into groups is according to the density and different ranges of talc content.

Document History

February 1, 2023
Polypropylene – Deca-BDE Free Flame Retardant
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW16783
October 1, 2017
Polypropylene – Deca-BDE Free Flame Retardant
Material Description. This specification covers the properties of flame retardant, Decabromodiphenyl Ether (Deca-BDE) free polypropylene. This resin may or may not contain talc filler (see specific...
October 1, 2012
Polypropylene - Unfilled and Talc Filled - Deca-BDE Free Flame Retardant
Material Description. This specification covers the properties of flame retardant, Decabromodiphenyl Ether (Deca-BDE) free, talc filled polypropylene. It covers injection molding types. Symbols. The...

References

Advertisement