GMW16783
Polypropylene – Deca-BDE Free Flame Retardant
| Organization: | GMW |
| Publication Date: | 1 February 2023 |
| Status: | active |
| Page Count: | 6 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This specification covers the properties of flame retardant, Decabromodiphenyl Ether (Deca-BDE) free, heat stabilized polypropylene. This resin may or may not contain talc filler (see specific types for filler level).
Symbols.
The material abbreviation according to ISO 11469 is shown in Table 1.
Applicability.
Typical applications include battery covers.
Remarks.
The classification into groups is according to the density and different ranges of talc content.
Document History