GMW16864
Polyamide High Heat Resistant – Glass Fiber Reinforced, Heat Stabilized, Flame Retardant
| Organization: | GMW |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 4 |
scope:
Material Description.
This standard covers the properties of a glass fiber reinforced, heat stabilized, flame retardant, high temperature capable polyamide, which is used in injected form for molded components.
Symbols.
The material abbreviations according to ISO 11469 are shown in Table 1.
Applicability.
Typical applications include engine covers.
Remarks.
The classification into groups is according to the different ranges of glass fiber content. Additional glass ranges will be added as they become necessary.
Document History