GMW16864

Polyamide High Heat Resistant - Glass Fiber Reinforced, Heat Stabilized, Flame Retardant

inactive
Buy Now
Organization: GMW
Publication Date: 1 November 2012
Status: inactive
Page Count: 3
scope:

Material Description. This standard covers the properties of a glass fiber reinforced, heat stabilized, flame retardant, high temperature capable polyamide, which is used in injected form for molded components.

Symbols. The material abbreviations according to ISO 11469 are shown in Table 1.

Typical Applications. Typical applications include the following: Engine Covers.

Remarks. The classification into groups is according to the different ranges of glass fiber content. Additional glass ranges will be added as they become necessary.

Document History

October 1, 2017
Polyamide High Heat Resistant – Glass Fiber Reinforced, Heat Stabilized, Flame Retardant
Material Description. This standard covers the properties of a glass fiber reinforced, heat stabilized, flame retardant, high temperature capable polyamide, which is used in injected form for molded...
GMW16864
November 1, 2012
Polyamide High Heat Resistant - Glass Fiber Reinforced, Heat Stabilized, Flame Retardant
Material Description. This standard covers the properties of a glass fiber reinforced, heat stabilized, flame retardant, high temperature capable polyamide, which is used in injected form for molded...

References

Advertisement