CSA - CAN/CSA-ISO/IEC 14443-2:18

Identification cards - Contactless integrated circuit cards - Proximity cards - Part 2: Radio frequency power and signal interface

inactive
Organization: CSA
Publication Date: 1 January 2018
Status: inactive
Page Count: 61
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 14443 specifies the characteristics of the fields to be provided for power and bidirectional communication between proximity coupling devices (PCDs) and proximity cards or objects (PICCs).

This part of ISO/IEC 14443 does not specify the means of generating coupling fields, nor the means of compliance with electromagnetic radiation and human exposure regulations, which can vary according to country.

Document History

January 1, 2021
Cards and security devices for personal identification — Contactless proximity objects — Part 2: Radio frequency power and signal interface
This document specifies the characteristics of the fields to be provided for power and bi-directional communication between proximity coupling devices (PCDs) and proximity cards or objects (PICCs)....
CAN/CSA-ISO/IEC 14443-2:18
January 1, 2018
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 2: Radio frequency power and signal interface
This part of ISO/IEC 14443 specifies the characteristics of the fields to be provided for power and bidirectional communication between proximity coupling devices (PCDs) and proximity cards or...
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 2: Radio frequency power and signal interface AMENDMENT 1: Limits of electromagnetic disturbance levels parasitically generated by the PICC
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Identification cards — Contactless integrated circuit cards — Proximity cards — Part 2: Radio frequency power and signal interface
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Identification cards — Contactless integrated circuit cards — Proximity cards — Part 2: Radio frequency power and signal interface
This part of ISO/IEC 14443 specifies the characteristics of the fields to be provided for power and bidirectional communication between proximity coupling devices (PCDs) and proximity cards or...
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 2: Radio frequency power and signal interface AMENDMENT 1: Limits of electromagnetic disturbance levels parasitically generated by the PICC
A description is not available for this item.
January 1, 2012
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 2: Radio frequency power and signal interface
This part of ISO/IEC 14443 specifies the characteristics of the fields to be provided for power and bidirectional communication between proximity coupling devices (PCDs) and proximity cards or...
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 2: Radio frequency power and signal interface AMENDMENT 2: Additional PICC classes
A description is not available for this item.
Identification cards - Contactless integrated circuit cards Part 2: Radio frequency power and signal interface AMENDMENT 3: Bits rates of fc/8, fc/4 and fc/2
A description is not available for this item.
Identification cards — Contactless integrated circuit(s) cards — Proximity cards — Part 2: Radio frequency power and signal interface AMENDMENT 1: Bit rates of fc/64, fc/32 and fc/16 TECHNICAL CORRIGENDUM 1
A description is not available for this item.
Identification cards — Contactless integrated circuit(s) cards — Proximity cards — Part 2: Radio frequency power and signal interface AMENDMENT 1: Bit rates of fc/64, fc/32 and fc/16
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2002
Identification cards — Contactless integrated circuit(s) cards — Proximity cards — Part 2: Radio frequency power and signal interface
This part of ISO/IEC 14443 specifies the characteristics of the fields to be provided for power and bi-directional communication between proximity coupling devices (PCDs) and proximity cards (PICCs)....

References

Advertisement