CSA - CAN/CSA-ISO/IEC 14443-2:12 AMD 3

Identification cards — Contactless integrated circuit cards — Proximity cards — Part 2: Radio frequency power and signal interface

inactive
Organization: CSA
Publication Date: 1 March 2012
Status: inactive
Page Count: 18
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

Foreword

ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work. In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1.

International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.

The main task of the joint technical committee is to prepare International Standards. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. ISO and IEC shall not be held responsible for identifying any or all such patent rights.

Amendment 3 to ISO/IEC 14443-2:2010 was prepared by Joint Technical Committee ISO/IEC JTC 1, Information technology, Subcommittee SC 17, Cards and personal identification

Document History

January 1, 2021
Cards and security devices for personal identification — Contactless proximity objects — Part 2: Radio frequency power and signal interface
This document specifies the characteristics of the fields to be provided for power and bi-directional communication between proximity coupling devices (PCDs) and proximity cards or objects (PICCs)....
January 1, 2018
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 2: Radio frequency power and signal interface
This part of ISO/IEC 14443 specifies the characteristics of the fields to be provided for power and bidirectional communication between proximity coupling devices (PCDs) and proximity cards or...
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 2: Radio frequency power and signal interface AMENDMENT 1: Limits of electromagnetic disturbance levels parasitically generated by the PICC
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
CAN/CSA-ISO/IEC 14443-2:12 AMD 3
March 1, 2012
Identification cards — Contactless integrated circuit cards — Proximity cards — Part 2: Radio frequency power and signal interface
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Identification cards — Contactless integrated circuit cards — Proximity cards — Part 2: Radio frequency power and signal interface
This part of ISO/IEC 14443 specifies the characteristics of the fields to be provided for power and bidirectional communication between proximity coupling devices (PCDs) and proximity cards or...
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 2: Radio frequency power and signal interface AMENDMENT 1: Limits of electromagnetic disturbance levels parasitically generated by the PICC
A description is not available for this item.
January 1, 2012
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 2: Radio frequency power and signal interface
This part of ISO/IEC 14443 specifies the characteristics of the fields to be provided for power and bidirectional communication between proximity coupling devices (PCDs) and proximity cards or...
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 2: Radio frequency power and signal interface AMENDMENT 2: Additional PICC classes
A description is not available for this item.
Identification cards - Contactless integrated circuit cards Part 2: Radio frequency power and signal interface AMENDMENT 3: Bits rates of fc/8, fc/4 and fc/2
A description is not available for this item.
Identification cards — Contactless integrated circuit(s) cards — Proximity cards — Part 2: Radio frequency power and signal interface AMENDMENT 1: Bit rates of fc/64, fc/32 and fc/16 TECHNICAL CORRIGENDUM 1
A description is not available for this item.
Identification cards — Contactless integrated circuit(s) cards — Proximity cards — Part 2: Radio frequency power and signal interface AMENDMENT 1: Bit rates of fc/64, fc/32 and fc/16
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2002
Identification cards — Contactless integrated circuit(s) cards — Proximity cards — Part 2: Radio frequency power and signal interface
This part of ISO/IEC 14443 specifies the characteristics of the fields to be provided for power and bi-directional communication between proximity coupling devices (PCDs) and proximity cards (PICCs)....
Advertisement