DIN EN 61300-3-14

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Accuracy and repeatability of the attenuation settings of a variable attenuator (IEC 61300-3-14:2006); German version EN 61300-3-14:2007

inactive
Organization: DIN
Publication Date: 1 August 2007
Status: inactive
Page Count: 13
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

August 1, 2015
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Error and repeatability of the attenuation settings of a variable optical attenuator (IEC 61300-3-14:2014); German version EN 61300-3-14:2014
Der vorliegende Teil der IEC 61300 beschreibt ein Verfahren zur Messung der Abweichung und der Repro-duzierbarkeit der Einstellung der Dämpfungswerte eines einstellbaren optischen Dämpfungsgliedes...
January 1, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Error and repeatability of the attenuation settings of a variable optical attenuator (IEC 86B/3675/CD:2013)
A description is not available for this item.
DIN EN 61300-3-14
August 1, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Accuracy and repeatability of the attenuation settings of a variable attenuator (IEC 61300-3-14:2006); German version EN 61300-3-14:2007
A description is not available for this item.
September 1, 1998
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements; accuracy and repeatability of the attenuation settings of a variable attenuator (IEC 61300-3-14:1995); German version EN 61300-3-14:1997
A description is not available for this item.
Advertisement