DIN EN 61300-3-14
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Error and repeatability of the attenuation settings of a variable optical attenuator (IEC 86B/3675/CD:2013)
inactive
| Organization: | DIN |
| Publication Date: | 1 January 2014 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
August 1, 2015
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Error and repeatability of the attenuation settings of a variable optical attenuator (IEC 61300-3-14:2014); German version EN 61300-3-14:2014
Der vorliegende Teil der IEC 61300 beschreibt ein Verfahren zur Messung der Abweichung und der Repro-duzierbarkeit der Einstellung der Dämpfungswerte eines einstellbaren optischen Dämpfungsgliedes...
DIN EN 61300-3-14
January 1, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Error and repeatability of the attenuation settings of a variable optical attenuator (IEC 86B/3675/CD:2013)
A description is not available for this item.
August 1, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Accuracy and repeatability of the attenuation settings of a variable attenuator (IEC 61300-3-14:2006); German version EN 61300-3-14:2007
A description is not available for this item.
September 1, 1998
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements; accuracy and repeatability of the attenuation settings of a variable attenuator (IEC 61300-3-14:1995); German version EN 61300-3-14:1997
A description is not available for this item.