DIN EN 15502-2-1
Gas-fired central heating boilers - Part 2-1: Specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1 000 kW (includes Amendment 1:2016)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 108 |
| ICS Code (Boilers and heat exchangers): | 27.060.30 |
| ICS Code (Hydrogen technologies): | 27.075 |
Document History
November 1, 2022
Gas-fired central heating boilers - Part 2-1: Specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1000 kW
A description is not available for this item.
September 1, 2021
Gas-fired central heating boilers - Part 2-1: Specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1000 kW; German and English version prEN 15502-2-1:2021
A description is not available for this item.
DIN EN 15502-2-1
September 1, 2017
Gas-fired central heating boilers - Part 2-1: Specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1 000 kW (includes Amendment 1:2016)
A description is not available for this item.
January 1, 2013
Gas-fired central heating boilers - Part 2-1: Specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1 000 kW
This European Standard specifies, the requirements and test methods concerning, in particular, the construction, safety, fitness for purpose, and rational use of energy, as well as the classification...