DIN EN 15502-2-1

Gas-fired central heating boilers - Part 2-1: Specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1000 kW; German and English version prEN 15502-2-1:2021

inactive
Organization: DIN
Publication Date: 1 September 2021
Status: inactive
Page Count: 221
ICS Code (Boilers and heat exchangers): 27.060.30
ICS Code (Hydrogen technologies): 27.075

Document History

November 1, 2022
Gas-fired central heating boilers - Part 2-1: Specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1000 kW
A description is not available for this item.
DIN EN 15502-2-1
September 1, 2021
Gas-fired central heating boilers - Part 2-1: Specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1000 kW; German and English version prEN 15502-2-1:2021
A description is not available for this item.
September 1, 2017
Gas-fired central heating boilers - Part 2-1: Specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1 000 kW (includes Amendment 1:2016)
A description is not available for this item.
January 1, 2013
Gas-fired central heating boilers - Part 2-1: Specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1 000 kW
This European Standard specifies, the requirements and test methods concerning, in particular, the construction, safety, fitness for purpose, and rational use of energy, as well as the classification...
Advertisement