DS/EN 13329
Laminate floor coverings – Elements with a surface layer based on aminoplastic thermosetting resins – Specifications, requirements and test methods
| Organization: | DS |
| Publication Date: | 17 October 2017 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Floor coverings): | 97.150 |
scope:
This European Standard specifies characteristics, requirements and test methods for laminate floor coverings with a surface layer based on aminoplastic thermosetting resins as defined in 3.1 and 3.2. It also specifies requirements for marking and packaging. It includes a classification system, based on EN ISO 10874, giving practical requirements for areas of use and levels of use, to indicate where laminate floor coverings will give satisfactory service and to encourage the consumer to make an informed choice. Laminate floor coverings are considered for domestic and commercial levels of use, including domestic kitchens. This standard does not specify requirements relating to areas which are subjected to frequent wetting, such as bathrooms, laundry rooms or saunas.
Document History