DS/EN 13329 + A1

Laminate floor coverings - Elements with a surface layer based on aminoplastic thermosetting resins - Specifications, requirements and test methods

inactive
Organization: DS
Publication Date: 16 February 2009
Status: inactive
Page Count: 42
ICS Code (Floor coverings): 97.150
scope:

This European Standard specifies characteristics, states requirements and gives test methods for laminate floor coverings (as defined in 3.1). It includes a classification system, based on EN 685, giving practical requirements for areas of use and levels of use, to indicate where laminate floor coverings will give satisfactory service and to encourage the consumer to make an informed choice. It also specifies requirements for marking and packaging. Laminate floor coverings are considered for domestic and commercial levels of use. This standard does not specify requirements relating to areas which are subjected to frequent wetting, such as bathrooms, laundry rooms or saunas, but it does apply to domestic kitchens.

Document History

January 2, 2024
Laminate floor coverings – Specifications, requirements and test methods
This document specifies characteristics, requirements and test methods for laminate floor coverings with a surface layer as defined in 3.2 to 3.5. It also specifies requirements for marking and...
September 27, 2021
Laminate floor coverings – Elements with a surface layer based on aminoplastic thermosetting resins – Specifications, requirements and test methods
This European Standard specifies characteristics, requirements and test methods for laminate floor coverings with a surface layer based on aminoplastic thermosetting resins as defined in 3.1 and 3.2....
October 17, 2017
Laminate floor coverings – Elements with a surface layer based on aminoplastic thermosetting resins – Specifications, requirements and test methods
This European Standard specifies characteristics, requirements and test methods for laminate floor coverings with a surface layer based on aminoplastic thermosetting resins as defined in 3.1 and 3.2....
March 21, 2016
Laminate floor coverings - Elements with a surface layer based on aminoplastic thermosetting resins - Specifications, requirements and test methods
This European Standard specifies characteristics, requirements and test methods for laminate floor coverings with a surface layer based on aminoplastic thermosetting resins as defined in 3.1 and 3.2....
DS/EN 13329 + A1
February 16, 2009
Laminate floor coverings - Elements with a surface layer based on aminoplastic thermosetting resins - Specifications, requirements and test methods
This European Standard specifies characteristics, states requirements and gives test methods for laminate floor coverings (as defined in 3.1). It includes a classification system, based on EN 685,...
August 7, 2006
Laminate floor coverings - Elements with a surface layer based on aminoplastic thermosetting resins - Specifications, requirements and test methods
This European Standard specifies characteristics, states requirements and gives test methods for laminate floor coverings (as defined in 3.1). It includes a classification system, based on EN 685,...
August 15, 2000
Laminate floor coverings - Specifications, requirements and test methods
This European Standard specifies characteristics, states requirements and gives test methods for laminate floor coverings (as defined in paragraph 3.1). It includes a classification system, based on...
Laminate floor coverings – Elements with a surface layer based on aminoplastic thermosetting resins – Specifications, requirements and test methods
This European Standard specifies characteristics, requirements and test methods for laminate floor coverings with a surface layer based on aminoplastic thermosetting resins as defined in 3.1 and 3.2....
Laminate floor coverings - Elements with a surface layer based on aminoplastic thermosetting resins - Specifications, requirements and test methods
This European Standard specifies characteristics, requirements and test methods for laminate floor coverings (as defined in 3.1). It also specifies requirements for marking and packaging. It includes...
Laminate floor coverings - Elements with a surface layer based on aminoplastic thermosetting resins - Specifications, requirements and test methods
This European Standard specifies characteristics, states requirements and gives test methods for laminate floor coverings (as defined in 3.1). It includes a classification system, based on EN 685,...
Laminate floor coverings - Elements with a surface layer based on aminoplastic thermosetting resins - Specifications, requirements and test methods
This European Standard specifies characteristics, requirements and test methods for laminate floor coverings with a surface layer based on aminoplastic thermosetting resins as defined in 3.1 and 3.2....
Laminate floor coverings – Elements with a surface layer based on aminoplastic thermosetting resins – Specifications, requirements and test methods
This European Standard specifies characteristics, requirements and test methods for laminate floor coverings with a surface layer based on aminoplastic thermosetting resins as defined in 3.1 and 3.2....
Advertisement