DS/EN ISO 25649-6

Floating leisure articles for use on and in the water – Part 6: Additional specific safety requirements and test methods for Class D devices (ISO 25649-6:2017)

active, Most Current
Buy Now
Organization: DS
Publication Date: 17 October 2017
Status: active
Page Count: 32
ICS Code (Outdoor and water sports equipment): 97.220.40
scope:

ISO 25649-6:2017 is applicable for Class D floating leisure articles for use on and in water according to ISO 25649‑1 regardless whether the buoyancy is achieved by inflation or inherent buoyant material. ISO 25649-6:2017 is to be applied with ISO 25649‑1 and ISO 25649‑2. NOTE 1 - Typical products forming Class D (see Annex A): - inflatable climbing structures on the water; - bouncing platforms; - inflatable slides; - water trampolines; - teeter totters; - obstacle courses. NOTE 2 - Typical places for application: - pools; - lakes, ponds; - open sea; - sea shore (no offshore winds, no currents).

Document History

DS/EN ISO 25649-6
October 17, 2017
Floating leisure articles for use on and in the water – Part 6: Additional specific safety requirements and test methods for Class D devices (ISO 25649-6:2017)
ISO 25649-6:2017 is applicable for Class D floating leisure articles for use on and in water according to ISO 25649‑1 regardless whether the buoyancy is achieved by inflation or inherent buoyant...
Floating leisure articles for use on and in the water – Part 6: Additional specific safety requirements and test methods for Class D devices (ISO/DIS 25649-6:2021)
This document is applicable for Class D floating leisure articles for use on and in water according to ISO 25649-1:20xx regardless whether the buoyancy is achieved by inflation or inherent buoyant...
Floating leisure articles for use on and in the water – Part 6: Additional specific safety requirements and test methods for Class D devices (ISO/FDIS 25649-6:2017)
This European Standard is applicable for CLASS D floating leisure articles for use on and in water according to EN 15649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant...
Floating leisure articles for use on and in the water - Part 6: Additional specific safety requirements andtest methods for Class D devices (ISO/DIS 25649-6:2015)
This European Standard is applicable for CLASS D floating leisure articles for use on and in water according to EN 15649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant...

References

Advertisement