DSF/PREN ISO 25649-6

Floating leisure articles for use on and in the water – Part 6: Additional specific safety requirements and test methods for Class D devices (ISO/DIS 25649-6:2021)

pending
Organization: DS
Status: pending
Page Count: 36
ICS Code (Outdoor and water sports equipment): 97.220.40
scope:

This document is applicable for Class D floating leisure articles for use on and in water according to ISO 25649-1:20xx regardless whether the buoyancy is achieved by inflation or inherent buoyant material. This document is to be applied with ISO 25649-1:20xx and ISO 25649-2:20xx. NOTE 1 - Typical products forming Class D (see Annex A): - inflatable climbing structures on the water; - bouncing platforms; - inflatable slides; - water trampolines; - teeter totters; - obstacle courses. NOTE 2 - Typical places for application: - pools; - lakes, ponds; - open sea; - sea shore (no offshore winds, no currents). The following devices are excluded from the scope of this document: - devices exceeding 4,5 m height with regard to those risks resulting from extreme height (see Annex B).

Document History

October 17, 2017
Floating leisure articles for use on and in the water – Part 6: Additional specific safety requirements and test methods for Class D devices (ISO 25649-6:2017)
ISO 25649-6:2017 is applicable for Class D floating leisure articles for use on and in water according to ISO 25649‑1 regardless whether the buoyancy is achieved by inflation or inherent buoyant...
DSF/PREN ISO 25649-6
Floating leisure articles for use on and in the water – Part 6: Additional specific safety requirements and test methods for Class D devices (ISO/DIS 25649-6:2021)
This document is applicable for Class D floating leisure articles for use on and in water according to ISO 25649-1:20xx regardless whether the buoyancy is achieved by inflation or inherent buoyant...
Floating leisure articles for use on and in the water – Part 6: Additional specific safety requirements and test methods for Class D devices (ISO/FDIS 25649-6:2017)
This European Standard is applicable for CLASS D floating leisure articles for use on and in water according to EN 15649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant...
Floating leisure articles for use on and in the water - Part 6: Additional specific safety requirements andtest methods for Class D devices (ISO/DIS 25649-6:2015)
This European Standard is applicable for CLASS D floating leisure articles for use on and in water according to EN 15649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant...
Advertisement