DSF/FPREN 60079-0
Explosive atmospheres – Part 0: Equipment – General requirements
| Organization: | DS |
| Status: | active |
| Page Count: | 135 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
This part of IEC 60079 specifies the general requirements for construction, testing and marking of equipment and Ex Components intended for use in explosive atmospheres. The standard atmospheric conditions (relating to the explosion characteristics of the atmosphere) under which it may be assumed that equipment can be operated are: • temperature -20 °C to +60 °C; • pressure 80 kPa (0,8 bar) to 110 kPa (1,1 bar); and • air with normal oxygen content, typically 21 % v/v. This standard and other standards supplementing this standard specify additional test requirements for equipment operating outside the standard temperature range, but further additional consideration and additional testing may be required for equipment operating outside the standard atmospheric pressure range and standard oxygen content, particularly with respect to types of protection that depend on quenching of a flame such as 'flameproof enclosure "d"' (IEC 60079-1) or limitation of energy, 'intrinsic safety "i"' (IEC 60079-11). NOTE 1 - Although the standard atmospheric conditions above give a temperature range for the atmosphere of -20 °C to +60 °C, the normal ambient temperature range for the equipment is -20 °C to +40 °C, unless otherwise specified and marked. See 5.1.1. It is considered that -20 °C to +40 °C is appropriate for most equipment and that to manufacture all equipment to be suitable for a standard atmosphere upper ambient temperature of +60 °C would place unnecessary design constraints. NOTE 2 - Requirements given in this standard result from an ignition hazard assessment made on equipment. The ignition sources taken into account are those found associated with this type of equipment, such as hot surfaces, electromagnetic radiation, mechanically generated sparks, mechanical impacts resulting in thermite reactions, electrical arcing and static electric discharge in normal industrial environments. NOTE 3 - Where an explosive gas atmosphere and a combustible dust atmosphere are, or may be, present at the same time, the simultaneous presence of both should be considered and may require additional protective measures. Additional guidance on the use of equipment in hybrid mixtures (mixture of a flammable gas or vapour with a combustible dust or combustible flyings) is given in IEC 60079-14. This standard does not specify requirements for safety, other than those directly related to the explosion risk. Ignition sources like adiabatic compression, shock waves, exothermic chemical reaction, self ignition of dust, naked flames and hot gases/liquids, are not addressed by this standard. NOTE 4 - Although outside the scope of this standard, such equipment would typically be subjected to a hazard analysis that identifies and lists all of the potential sources of ignition by the equipment and the measures to be applied to prevent them becoming effective. See ISO/IEC 80079-36.
Document History