DS/EN 60079-0

Electrical apparatus for explosive gas atmospheres - Part 0: General requirements

inactive
Organization: DS
Publication Date: 6 May 2004
Status: inactive
Page Count: 87
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of IEC 60079 specifies the general requirements for construction, testing and marking of electrical apparatus, and Ex components, intended for use in explosive gas atmospheres. Unless modified by one of the parts of this standard, electrical apparatus complying with this standard is intended for use in hazardous areas, in which explosive gas atmospheres caused by mixtures of air and gases, vapours or mists exist under normal atmospheric conditions of: - temperature - 20 °C to + 60 °C; - pressure 80 kPa (0,8 bar) to 110 kPa (1,1 bar); and - air with normal oxygen content, typically 21 % v/v. The application of electrical apparatus in atmospheric conditions outside this range may need special consideration. This International Standard is supplemented or modified by the following parts of IEC 60079 concerning specific types of protection: - IEC 60079-1: Flameproof enclosures "d"; - IEC 60079-2: Pressurized enclosures "p"; - IEC 60079-5: Powder filling "q"; - IEC 60079-6: Oil immersion "o"; - IEC 60079-7: Increased safety "e"; - IEC 60079-11: Intrinsic safety "i"; - IEC 60079-15: Type of protection n - IEC 60079-18: Encapsulation "m"; This International Standard is supplemented or modified by the following apparatus standards: - IEC 62013-1: Caplights for use in mines susceptible to firedamp - Part 1: General requirements - Construction and testing in relation to the risk of explosion; - IEC 60079-25: Intrinsically safe systems; - IEC 60079-26: Special requirements for construction, test and marking of zone 0 electrical apparatus; - IEC 62086-1:

Document History

December 10, 2013
Explosive atmospheres – Part 0: Equipment – General requirements
IEC 60079-0:2011 specifies the general requirements for construction, testing and marking of electrical equipment and Ex Components intended for use in explosive atmospheres. Electrical equipment...
September 20, 2012
Explosive atmospheres – Part 0: Equipment – General requirements
IEC 60079-0:2011 specifies the general requirements for construction, testing and marking of electrical equipment and Ex Components intended for use in explosive atmospheres. Electrical equipment...
September 25, 2009
Explosive atmospheres - Part 0: Equipment - General requirements
This part of IEC 60079 specifies the general requirements for construction, testing and marking of electrical equipment and Ex components intended for use in explosive atmospheres. Unless modified by...
September 4, 2006
Electrical apparatus for explosive gas atmospheres - Part 0: General requirements
Add: This European Standard EN 60079-0 covers Category M2, 2G and 3G apparatus and partly also Category M1 and 1G. In all cases where apparatus are involved the references to zones shall be read:...
DS/EN 60079-0
May 6, 2004
Electrical apparatus for explosive gas atmospheres - Part 0: General requirements
This part of IEC 60079 specifies the general requirements for construction, testing and marking of electrical apparatus, and Ex components, intended for use in explosive gas atmospheres. Unless...
Explosive atmospheres - Part 0: Equipment - General requirements
IEC 60079-0:2011 specifies the general requirements for construction, testing and marking of electrical equipment and Ex Components intended for use in explosive atmospheres. Electrical equipment...
Explosive atmospheres – Part 0: Equipment – General requirements
This part of IEC 60079 specifies the general requirements for construction, testing and marking of equipment and Ex Components intended for use in explosive atmospheres. The standard atmospheric...
Explosive atmospheres -- Part 0: Equipment - General requirements
This part of IEC 60079 specifies the general requirements for construction, testing and marking of electrical equipment and Ex Components intended for use in explosive atmospheres. The standard...
Explosive atmospheres -- Part 0: Equipment - General requirements
This part of IEC 60079 specifies the general requirements for construction, testing and marking of electrical equipment and Ex components intended for use in explosive atmospheres. Unless modified by...
Explosive atmospheres -- Part 0: Equipment - General requirements
This part of IEC 60079 specifies the general requirements for construction, testing and marking of electrical equipment and Ex components intended for use in explosive atmospheres. The standard...
Advertisement