DS/EN 16839
Railway applications – Rolling stock – Head stock layout
| Organization: | DS |
| Publication Date: | 17 October 2017 |
| Status: | active |
| Page Count: | 53 |
| ICS Code (Materials and components for railway engineering): | 45.040 |
scope:
This European Standard is valid for vehicles equipped with buffers and screw coupling systems. In order to allow operation and coupling of trainsets or vehicles, this European Standard specifies the defined free space for the shunter called the "Berne rectangle" and the necessary free space for the installation of the rescue coupler. This European Standard specifies the location, fixing and free spaces on the headstock of: - buffers; - screw coupling systems; - end cocks; - pneumatic half couplings; - connections for electric cables. It also specifies the calculation of the width of the buffer heads. Unless otherwise displayed, all dimensions given in this European Standard are nominal values. NOTE - Some parts of this EN are copied from EN 16116-1, EN 16116-2, EN 15551 and EN 15566. These parts are meant to be deleted from these ENs during their next revision.
Document History