DSF/PREN 16839

Railway applications - Rolling stock - Head stock layout

inactive
Organization: DS
Status: inactive
Page Count: 44
ICS Code (Materials and components for railway engineering): 45.040
scope:

This European Standard defines the layout of the devices installed on the headstock of vehicles equipped with buffers and screw coupler in order to allow operation and coupling of trainsets or vehicles including rescue condition. The European Standard deals with the defined free space for the shunter called the "Berne rectangle" and the location on the headstock of: - buffers including boundary conditions; - screw coupling systems; - head cocks; - pneumatic half coupling; - (optional) steps and handrails on the front beam (e.g. for use by shunters); - connection for electric cables; It also defines the fixing of certain equipment on the head stock (buffers, screw coupling, connections for brake system and electric system) and the calculation of the width of the buffer plates. All dimensions given in this European Standard are nominal values.

Document History

September 5, 2022
Railway applications - Rolling stock - Head stock layout
A description is not available for this item.
October 17, 2017
Railway applications – Rolling stock – Head stock layout
This European Standard is valid for vehicles equipped with buffers and screw coupling systems. In order to allow operation and coupling of trainsets or vehicles, this European Standard specifies the...
Railway applications – Rolling stock – Head stock layout
This European Standard is valid for vehicles equipped with buffers and screw coupling systems. In order to allow operation and coupling of trainsets or vehicles, this European Standard specifies the...
Railway applications – Rolling stock – Head stock layout
This document is applicable to vehicles equipped with buffers and screw coupling systems. In order to allow operation and coupling of trainsets or vehicles, this document specifies the defined free...
DSF/PREN 16839
Railway applications - Rolling stock - Head stock layout
This European Standard defines the layout of the devices installed on the headstock of vehicles equipped with buffers and screw coupler in order to allow operation and coupling of trainsets or...
Advertisement