DSF/IEC 60076-7 ED2
IEC 60076-7 ED2: Power transformers – Part 7: Loading guide for mineral-oil-immersed power transformers
active, Most Current
Buy Now
| Organization: | DS |
| Status: | active |
| Page Count: | 90 |
scope:
This part of IEC 60076 is applicable to oil-immersed transformers. It describes the effect of operation under various ambient temperatures and load conditions on transformer life. NOTE - For furnace transformers, the manufacturer should be consulted in view of the peculiar loading profile.
Document History
January 16, 2018
Power transformers – Part 7: Loading guide for mineral-oil-immersed power transformers
NEW!IEC 60076-7:2018 is available as IEC 60076-7:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
DSF/IEC 60076-7 ED2
IEC 60076-7 ED2: Power transformers – Part 7: Loading guide for mineral-oil-immersed power transformers
This part of IEC 60076 is applicable to oil-immersed transformers. It describes the effect of operation under various ambient temperatures and load conditions on transformer life. NOTE – For furnace...
IEC 60076-7 Ed.2: Power transformers - Part 7: Loading guide for liquid-immersed power transformers
This part of IEC 60076 is applicable to oil-immersed transformers. It describes the effect of operation under various ambient temperatures and load conditions on transformer life. NOTE For furnace...