DSF/IEC 60076-7 ED. 2.0
IEC 60076-7 Ed.2: Power transformers - Part 7: Loading guide for liquid-immersed power transformers
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 89 |
scope:
This part of IEC 60076 is applicable to oil-immersed transformers. It describes the effect of operation under various ambient temperatures and load conditions on transformer life. NOTE For furnace transformers, the manufacturer should be consulted in view of the peculiar loading profile.
Document History
January 16, 2018
Power transformers – Part 7: Loading guide for mineral-oil-immersed power transformers
NEW!IEC 60076-7:2018 is available as IEC 60076-7:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 60076-7 ED2: Power transformers – Part 7: Loading guide for mineral-oil-immersed power transformers
This part of IEC 60076 is applicable to oil-immersed transformers. It describes the effect of operation under various ambient temperatures and load conditions on transformer life. NOTE – For furnace...
DSF/IEC 60076-7 ED. 2.0
IEC 60076-7 Ed.2: Power transformers - Part 7: Loading guide for liquid-immersed power transformers
This part of IEC 60076 is applicable to oil-immersed transformers. It describes the effect of operation under various ambient temperatures and load conditions on transformer life. NOTE For furnace...