DS/ISO 9650-1
Small craft – Inflatable liferafts – Part 1: Type I
| Organization: | DS |
| Publication Date: | 7 June 2007 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Small craft): | 47.080 |
scope:
This part of ISO 9650 specifies the design, performance and marking characteristics, and gives the test methods for inflatable liferafts of Type I: - having a carrying capacity of 4 to 12 persons; - applicable on small craft of hull length up to 24 m; - suitable for launching overboard from a height not exceeding 6 m; - divided into two groups (group A and group B); - designed for extended voyages, where high wind and significant wave heights may be experienced, but excluding abnormal conditions such as hurricanes; - completely self-sufficient; - prepared to meet serious emergencies without expectation of outside assistance; - and not voyaging in extreme zones (e.g. Southern Oceans). Type II liferafts are specified in ISO 9650-2.
Document History