DS/ISO 9650-1
Small craft – Inflatable liferafts – Part 1: Type 1 and type 2
| Organization: | DS |
| Publication Date: | 9 May 2022 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Small craft): | 47.080 |
scope:
This document specifies the minimum requirements for design, performance and marking, and gives the test methods for inflatable liferafts of type 1 and type 2: - having a carrying capacity of 4 persons to 16 persons; - intended for small craft of a hull length of up to 24 m; - intended for launching overboard from a height not exceeding 6 m. NOTE Type 1 and type 2 liferafts are defined in 4.2.
Document History